pSemi RF and Wireless - RF Switches 4245-52

Description
Win Source Part Number: 1380814-4245-52 Category: RF and Wireless>RF Switches Series: UltraCMOS® Features: Single Line Control Package: Tape & Reel Impedance: 50Ohm Test Frequency: 2GHz Frequency Range: 0Hz ~ 4GHz Insertion Loss: 0.7dB Isolation: 32dB Circuit: SPDT Topology: Reflective IIP3: 45dBm P1dB: 27dBm RF Type: General Purpose Voltage - Supply: 2.7V ~ 3.3V Mounting Type: Surface Mount Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.39.0001 Mfr: Peregrine Semiconductor Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1380814-4245-52 Category: RF and Wireless>RF Switches Series: UltraCMOS® Features: Single Line Control Package: Tape & Reel Impedance: 50Ohm Test Frequency: 2GHz Frequency Range: 0Hz ~ 4GHz Insertion Loss: 0.7dB Isolation: 32dB Circuit: SPDT Topology: Reflective IIP3: 45dBm P1dB: 27dBm RF Type: General Purpose Voltage - Supply: 2.7V ~ 3.3V Mounting Type: Surface Mount Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.39.0001 Mfr: Peregrine Semiconductor Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - 4245-52 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Switches
4245-52
RF and Wireless - RF Switches 4245-52
Win Source Part Number: 1380814-4245-52 Category: RF and Wireless>RF Switches Series: UltraCMOS® Features: Single Line Control Package: Tape & Reel Impedance: 50Ohm Test Frequency: 2GHz Frequency Range: 0Hz ~ 4GHz Insertion Loss: 0.7dB Isolation: 32dB Circuit: SPDT Topology: Reflective IIP3: 45dBm P1dB: 27dBm RF Type: General Purpose Voltage - Supply: 2.7V ~ 3.3V Mounting Type: Surface Mount Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.39.0001 Mfr: Peregrine Semiconductor Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1380814-4245-52
Category: RF and Wireless>RF Switches
Series: UltraCMOS®
Features: Single Line Control
Package: Tape & Reel
Impedance: 50Ohm
Test Frequency: 2GHz
Frequency Range: 0Hz ~ 4GHz
Insertion Loss: 0.7dB
Isolation: 32dB
Circuit: SPDT
Topology: Reflective
IIP3: 45dBm
P1dB: 27dBm
RF Type: General Purpose
Voltage - Supply: 2.7V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8542.39.0001
Mfr: Peregrine Semiconductor
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet
RF and Wireless - RF Switches - 4245-52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
4245-52
RF and Wireless - RF Switches 4245-52
IC RF SWITCH SPDT 4GHZ 6DFN

IC RF SWITCH SPDT 4GHZ 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number 4245-52 4245-52
Product Name RF and Wireless - RF Switches RF and Wireless - RF Switches
Technology General Purpose
Supply Voltage Other; 2.7V ~ 3.3V
Operating Frequency 0.0 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
RF Switches - BGSX22G5A10E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology CDMA; LTE, W-CDMA
Supply Voltage Other; 1.65V ~ 3.4V
Operating Frequency 100 to 6000 MHz
View Details
2 suppliers