Vishay Intertechnology, Inc. RF and Wireless - RF Misc ICs and Modules MKP1848650094Y5

Description
Manufacturer: AMIS Category: RF and Wireless>RF Misc ICs and Modules Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 0.886" (22.50mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: RF and Wireless>RF Misc ICs and Modules Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 0.886" (22.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - MKP1848650094Y5 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Misc ICs and Modules
MKP1848650094Y5
RF and Wireless - RF Misc ICs and Modules MKP1848650094Y5
Manufacturer: AMIS Category: RF and Wireless>RF Misc ICs and Modules Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 0.886" (22.50mm)

Manufacturer: AMIS
Category: RF and Wireless>RF Misc ICs and Modules
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - DC: 125 V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Lead Spacing: 0.886" (22.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number MKP1848650094Y5
Product Name RF and Wireless - RF Misc ICs and Modules
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-CIAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
RF Receivers - SI4761-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details