Laird Technologies RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets LT18CJ1922

Description
Win Source Part Number: 1351318-LT18CJ1922 Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Series: LT18CJXXXX Type: Fingerstock Package: Bulk Length: 4.657" (118.28mm) Standard Package: 1 Height: 0.110" (2.79mm) Material: Beryllium Copper Plating: Tin Plating - Thickness: 299.99µin (7.62µm) Attachment Method: Slot Width: 0.320" (8.13mm) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Shelf Life: 12 Months Storage/Refrigeratio n Temperature: 50°F ~ 77°F (10°C ~ 25°C) HTSUS: 8536.30.8000 Mfr: Laird Technologies EMI
Request a Quote Datasheet
Description
Win Source Part Number: 1351318-LT18CJ1922 Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Series: LT18CJXXXX Type: Fingerstock Package: Bulk Length: 4.657" (118.28mm) Standard Package: 1 Height: 0.110" (2.79mm) Material: Beryllium Copper Plating: Tin Plating - Thickness: 299.99µin (7.62µm) Attachment Method: Slot Width: 0.320" (8.13mm) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Shelf Life: 12 Months Storage/Refrigeratio n Temperature: 50°F ~ 77°F (10°C ~ 25°C) HTSUS: 8536.30.8000 Mfr: Laird Technologies EMI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - LT18CJ1922 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
LT18CJ1922
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets LT18CJ1922
Win Source Part Number: 1351318-LT18CJ1922 Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Series: LT18CJXXXX Type: Fingerstock Package: Bulk Length: 4.657" (118.28mm) Standard Package: 1 Height: 0.110" (2.79mm) Material: Beryllium Copper Plating: Tin Plating - Thickness: 299.99µin (7.62µm) Attachment Method: Slot Width: 0.320" (8.13mm) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Shelf Life: 12 Months Storage/Refrigeratio n Temperature: 50°F ~ 77°F (10°C ~ 25°C) HTSUS: 8536.30.8000 Mfr: Laird Technologies EMI

Win Source Part Number: 1351318-LT18CJ1922
Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Series: LT18CJXXXX
Type: Fingerstock
Package: Bulk
Length: 4.657" (118.28mm)
Standard Package: 1
Height: 0.110" (2.79mm)
Material: Beryllium Copper
Plating: Tin
Plating - Thickness: 299.99µin (7.62µm)
Attachment Method: Slot
Width: 0.320" (8.13mm)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Shelf Life: 12 Months
Storage/Refrigeration Temperature: 50°F ~ 77°F (10°C ~ 25°C)
HTSUS: 8536.30.8000
Mfr: Laird Technologies EMI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number LT18CJ1922
Product Name RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
# of Devices 1 #
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120SR-ND - DigiKey
Specs
Device Type Transceiver
View Details
RF Receivers - SI4767-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details