Alternative Parts (Cross-Reference): Cross
Manufacturer: Microelectronics
Category: RF and Wireless RFID, RF Access, Monitoring ICs
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: RFID Transponder
Frequency: 13.56MHz
Standards: ISO 15693, NFC
Interface: I²C
Voltage - Supply: 1.8V ~ 5.5V
DYNAMIC NFC/RFID TAG IC WITH 16-
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
DYNAMIC NFC/RFID TAG IC WITH 16-
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | ST25DV16KC-IE6T3 | ST25DV16KC-IE6T3 | ST25DV16KC-IE6T3 | ST25DV16KC-IE6T3 |
| Product Name | RF and Wireless RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Interface | I²C | I²C | ||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | |
| Operating Frequency | 13.56 MHz | 13.56 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |