CML Microcircuits (USA) Inc. RF and Wireless - RF Misc ICs and Modules FX919BD2

Description
Win Source Part Number: 1354329-FX919BD2 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: CML Microcircuits Package: Tube Product Status: Obsolete RF Type: General Purpose Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Base Product Number: FX919 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A991G Function: Modulator, Discriminator Secondary Attributes: 3.3V ~ 5V Supply
Request a Quote Datasheet
Description
Win Source Part Number: 1354329-FX919BD2 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: CML Microcircuits Package: Tube Product Status: Obsolete RF Type: General Purpose Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Base Product Number: FX919 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A991G Function: Modulator, Discriminator Secondary Attributes: 3.3V ~ 5V Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - FX919BD2 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Misc ICs and Modules
FX919BD2
RF and Wireless - RF Misc ICs and Modules FX919BD2
Win Source Part Number: 1354329-FX919BD2 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: CML Microcircuits Package: Tube Product Status: Obsolete RF Type: General Purpose Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Base Product Number: FX919 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A991G Function: Modulator, Discriminator Secondary Attributes: 3.3V ~ 5V Supply

Win Source Part Number: 1354329-FX919BD2
Category: RF and Wireless - RF Misc ICs and Modules
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: CML Microcircuits
Package: Tube
Product Status: Obsolete
RF Type: General Purpose
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Base Product Number: FX919
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 5A991G
Function: Modulator, Discriminator
Secondary Attributes: 3.3V ~ 5V Supply

Buy Now Datasheet
RF Misc ICs and Modules - FX919BD2 - ODG (Origin Data Global)
Shenzhen, China
RF Misc ICs and Modules
FX919BD2
RF Misc ICs and Modules FX919BD2
HALF-DUPLEX 4FSK PACKET DATA MOD

HALF-DUPLEX 4FSK PACKET DATA MOD

Supplier's Site Datasheet
RF and Wireless - RF Misc ICs and Modules - FX919BD2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
FX919BD2
RF and Wireless - RF Misc ICs and Modules FX919BD2
HALF-DUPLEX 4FSK PACKET DATA MOD

HALF-DUPLEX 4FSK PACKET DATA MOD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number FX919BD2 FX919BD2 FX919BD2
Product Name RF and Wireless - RF Misc ICs and Modules RF Misc ICs and Modules RF and Wireless - RF Misc ICs and Modules
Technology General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 54S139DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 1408050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF430FRL153H RF430FRL15xH NFC ISO15693 Sensor Transponder - RF430FRL153HCRGER - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Frequency 13.56 MHz
View Details
4 suppliers
RF Transceiver ICs - 2312-DW3210SRDKR-ND - DigiKey
Specs
Device Type Transceiver
View Details