Johanson Technology, Inc. RF and Wireless - Balun 2450BM15A0002001E

Description
Win Source Part Number: 1349442-2450BM15A000 2001E Category: RF and Wireless - Balun Package: Tape & Reel Standard Package: 4,000 Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / -Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.5dB Return Loss (Min): 10dB Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1349442-2450BM15A000 2001E Category: RF and Wireless - Balun Package: Tape & Reel Standard Package: 4,000 Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / -Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.5dB Return Loss (Min): 10dB Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun - 2450BM15A0002001E - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Balun
2450BM15A0002001E
RF and Wireless - Balun 2450BM15A0002001E
Win Source Part Number: 1349442-2450BM15A000 2001E Category: RF and Wireless - Balun Package: Tape & Reel Standard Package: 4,000 Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / -Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.5dB Return Loss (Min): 10dB Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc.

Win Source Part Number: 1349442-2450BM15A0002001E
Category: RF and Wireless - Balun
Package: Tape & Reel
Standard Package: 4,000
Frequency Range: 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced: 50 / -Ohm
Phase Difference: 180° ±15°
Insertion Loss (Max): 1.5dB
Return Loss (Min): 10dB
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Johanson Technology Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number 2450BM15A0002001E
Product Name RF and Wireless - Balun
Operating Frequency 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF and Wireless - RF Switches - BGS12WN6E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Receivers - SI4767-A42-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details