Microchip Technology, Inc. RF and Wireless - RF Detectors DSPIC33EP32MC204T-E/ML

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: RF and Wireless - RF Detectors Packaging: Bulk Part Status: Obsolete Core Processor: MIPS32® M4K™ Core Size: 32-Bit Dual-Core Speed: 200MHz Connectivity: 3-Wire, I2C, SPI Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT Number of I/O: 112
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: RF and Wireless - RF Detectors Packaging: Bulk Part Status: Obsolete Core Processor: MIPS32® M4K™ Core Size: 32-Bit Dual-Core Speed: 200MHz Connectivity: 3-Wire, I2C, SPI Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT Number of I/O: 112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Detectors - DSPIC33EP32MC204T-E/ML - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Detectors
DSPIC33EP32MC204T-E/ML
RF and Wireless - RF Detectors DSPIC33EP32MC204T-E/ML
Mfr: TE Connectivity Aerospace, Defense and Marine Category: RF and Wireless - RF Detectors Packaging: Bulk Part Status: Obsolete Core Processor: MIPS32® M4K™ Core Size: 32-Bit Dual-Core Speed: 200MHz Connectivity: 3-Wire, I2C, SPI Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT Number of I/O: 112

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: RF and Wireless - RF Detectors
Packaging: Bulk
Part Status: Obsolete
Core Processor: MIPS32® M4K™
Core Size: 32-Bit Dual-Core
Speed: 200MHz
Connectivity: 3-Wire, I2C, SPI
Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT
Number of I/O: 112

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number DSPIC33EP32MC204T-E/ML
Product Name RF and Wireless - RF Detectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-CAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS31/B2A - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Receivers - SI4629-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Package Type 48-VFQFN Exposed Pad
View Details