The 450-0053 is a compact integrated transceiver module designed for wireless communication, supporting WLAN standards 802.11 a/b/g/n, Bluetooth 2.1+EDR, Bluetooth Low Energy (BLE) 4.0, and ANT. It operates in the 2.4/5.5 GHz frequency range and features a miniature footprint of 18 mm x 13 mm with a low height profile of 1.9 mm. The module provides typical WLAN transmit power levels of 18.3 dBm at 11 Mbps, 14.4 dBm at 54 Mbps, and 12.5 dBm at 65 Mbps, along with corresponding sensitivity levels. It includes an SDIO host data path interface for WLAN applications and supports Bluetooth audio interfaces. The product is pre-certified for global markets, including FCC, IC, and CE, allowing for easier integration into end products. It is suitable for various applications, including security, HVAC control, smart energy, and medical devices. The module is RoHS compliant and offers low power operation modes, making it a versatile choice for engineers looking to implement wireless communication solutions.
Manufacturer: AMIS
Category: RF and Wireless>RF Misc ICs and Modules
Package: 84-BPGA
Product Status: Active
Protocol: T1/CEPT
Modulation: FSK, GFSK, OOK
Frequency: 5kHz
Data Rate: 420Mbps
WiFi Modules (802.11) TiWi5 Module WLAN + BT 2.1 + EDR
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | 450-0053 | 450-0053 |
| Product Name | RF and Wireless - RF Misc ICs and Modules | WiFi Modules (802.11) |
| Operating Frequency | 0.0050 MHz |