STMicroelectronics RF and Wireless - Balun BALF-ATM-01E3

Description
Win Source Part Number: 1355723-BALF-ATM-01E 3 Category: RF and Wireless - Balun Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 6-SMD, No Lead Base Product Number: BALF Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 9° Insertion Loss (Max): 1.3dB Return Loss (Min): 15dB
Request a Quote Datasheet
Description
Win Source Part Number: 1355723-BALF-ATM-01E 3 Category: RF and Wireless - Balun Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 6-SMD, No Lead Base Product Number: BALF Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 9° Insertion Loss (Max): 1.3dB Return Loss (Min): 15dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun - BALF-ATM-01E3 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Balun
BALF-ATM-01E3
RF and Wireless - Balun BALF-ATM-01E3
Win Source Part Number: 1355723-BALF-ATM-01E 3 Category: RF and Wireless - Balun Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 6-SMD, No Lead Base Product Number: BALF Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 9° Insertion Loss (Max): 1.3dB Return Loss (Min): 15dB

Win Source Part Number: 1355723-BALF-ATM-01E3
Category: RF and Wireless - Balun
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 6-SMD, No Lead
Base Product Number: BALF
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Range: 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 50Ohm
Phase Difference: 9°
Insertion Loss (Max): 1.3dB
Return Loss (Min): 15dB

Buy Now Datasheet
BALUN 2.4GHZ-2.5GHZ 50/50 6SMD

BALUN 2.4GHZ-2.5GHZ 50/50 6SMD

Supplier's Site Datasheet
RF and Wireless - Balun BALF-ATM-01E3
BALUN 2.4GHZ-2.5GHZ 50/50 6SMD

BALUN 2.4GHZ-2.5GHZ 50/50 6SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number BALF-ATM-01E3 BALF-ATM-01E3 BALF-ATM-01E3
Product Name RF and Wireless - Balun Balun RF and Wireless - Balun
Operating Frequency 2400 to 2500 MHz 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52840-CKAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details