Anaren, Inc. RF and Wireless - RF Directional Coupler 1P610S

Description
Win Source Part Number: 1373197-1P610S Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series: Xinger® Package: Tape & Reel Product Status: Active Frequency: 2.3GHz ~ 2.7GHz Package / Case: 4-SMD, No Lead HTSUS: 8517.79.0000 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 20W Insertion Loss: 0.25dB Coupler Type: Standard Coupling Factor: 10dB
Request a Quote Datasheet
Description
Win Source Part Number: 1373197-1P610S Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series: Xinger® Package: Tape & Reel Product Status: Active Frequency: 2.3GHz ~ 2.7GHz Package / Case: 4-SMD, No Lead HTSUS: 8517.79.0000 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 20W Insertion Loss: 0.25dB Coupler Type: Standard Coupling Factor: 10dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - 1P610S - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Directional Coupler
1P610S
RF and Wireless - RF Directional Coupler 1P610S
Win Source Part Number: 1373197-1P610S Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series: Xinger® Package: Tape & Reel Product Status: Active Frequency: 2.3GHz ~ 2.7GHz Package / Case: 4-SMD, No Lead HTSUS: 8517.79.0000 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 20W Insertion Loss: 0.25dB Coupler Type: Standard Coupling Factor: 10dB

Win Source Part Number: 1373197-1P610S
Category: RF and Wireless - RF Directional Coupler
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TTM Technologies, Inc.
Series: Xinger®
Package: Tape & Reel
Product Status: Active
Frequency: 2.3GHz ~ 2.7GHz
Package / Case: 4-SMD, No Lead
HTSUS: 8517.79.0000
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 20W
Insertion Loss: 0.25dB
Coupler Type: Standard
Coupling Factor: 10dB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number 1P610S
Product Name RF and Wireless - RF Directional Coupler
Operating Frequency 2300 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF54L10-QDAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
RF Receivers - 863-1354-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details
2 suppliers