Laird Technologies RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 4584PA51H01800

Description
Win Source Part Number: 1349492-4584PA51H018 00 Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Series: 51H Type: Fabric Over Foam Package: Bulk Length: 18.000" (457.20mm) Standard Package: 1 Height: 0.039" (1.00mm) Material: Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) Shape: D-Shape Attachment Method: Adhesive Width: 0.150" (3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Shelf Life Start: Date of Shipment Shelf Life: 12 Months Storage/Refrigeratio n Temperature: 73°F (23°C) HTSUS: 8529.90.9800 Mfr: Laird Technologies EMI
Request a Quote Datasheet
Description
Win Source Part Number: 1349492-4584PA51H018 00 Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Series: 51H Type: Fabric Over Foam Package: Bulk Length: 18.000" (457.20mm) Standard Package: 1 Height: 0.039" (1.00mm) Material: Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) Shape: D-Shape Attachment Method: Adhesive Width: 0.150" (3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Shelf Life Start: Date of Shipment Shelf Life: 12 Months Storage/Refrigeratio n Temperature: 73°F (23°C) HTSUS: 8529.90.9800 Mfr: Laird Technologies EMI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 4584PA51H01800 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
4584PA51H01800
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 4584PA51H01800
Win Source Part Number: 1349492-4584PA51H018 00 Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Series: 51H Type: Fabric Over Foam Package: Bulk Length: 18.000" (457.20mm) Standard Package: 1 Height: 0.039" (1.00mm) Material: Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) Shape: D-Shape Attachment Method: Adhesive Width: 0.150" (3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Shelf Life Start: Date of Shipment Shelf Life: 12 Months Storage/Refrigeratio n Temperature: 73°F (23°C) HTSUS: 8529.90.9800 Mfr: Laird Technologies EMI

Win Source Part Number: 1349492-4584PA51H01800
Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Series: 51H
Type: Fabric Over Foam
Package: Bulk
Length: 18.000" (457.20mm)
Standard Package: 1
Height: 0.039" (1.00mm)
Material: Polyurethane Foam, Nickel-Copper Taffeta (NI/CU)
Shape: D-Shape
Attachment Method: Adhesive
Width: 0.150" (3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Shelf Life Start: Date of Shipment
Shelf Life: 12 Months
Storage/Refrigeration Temperature: 73°F (23°C)
HTSUS: 8529.90.9800
Mfr: Laird Technologies EMI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number 4584PA51H01800
Product Name RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
# of Devices 1 #
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54L15-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 54ALS138W/883 - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Receivers - SI4777-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 140 mA
View Details
2 suppliers