Nisshinbo Micro Devices Inc. RF and Wireless RF Misc ICs and Modules NJM2593V-TE1

Description
Manufacturer: Nisshinbo Micro Devices Inc. Category: RF and Wireless RF Misc ICs and Modules Package: Tape & Reel (TR) Mounting Type: Surface Mount Supplier Device Package: 20-SSOP Package / Case: 20-LSSOP (0.173", 4.40mm Width) Package / Case: NJM2593 Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Nisshinbo Micro Devices Inc. Category: RF and Wireless RF Misc ICs and Modules Package: Tape & Reel (TR) Mounting Type: Surface Mount Supplier Device Package: 20-SSOP Package / Case: 20-LSSOP (0.173", 4.40mm Width) Package / Case: NJM2593 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RF Misc ICs and Modules - NJM2593V-TE1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Misc ICs and Modules
NJM2593V-TE1
RF and Wireless RF Misc ICs and Modules NJM2593V-TE1
Manufacturer: Nisshinbo Micro Devices Inc. Category: RF and Wireless RF Misc ICs and Modules Package: Tape & Reel (TR) Mounting Type: Surface Mount Supplier Device Package: 20-SSOP Package / Case: 20-LSSOP (0.173", 4.40mm Width) Package / Case: NJM2593 Product Status: Active

Manufacturer: Nisshinbo Micro Devices Inc.
Category: RF and Wireless RF Misc ICs and Modules
Package: Tape & Reel (TR)
Mounting Type: Surface Mount
Supplier Device Package: 20-SSOP
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Package / Case: NJM2593
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number NJM2593V-TE1
Product Name RF and Wireless RF Misc ICs and Modules
Package Type NJM2593
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54L05-QGAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
RF Receivers - 863-SI47907A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details