Wurth Electronics ICS, Inc. RF and Wireless RF Shields 36103205S

Description
Manufacturer: Würth Elektronik Category: RF and Wireless RF Shields Type: Frame Package: Tape & Reel (TR) Cut Tape (CT) Length - Overall: 0.787" (20.00mm) Height - Overall: 0.118" (3.00mm) Width - Overall: 0.787" (20.00mm) Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: RF and Wireless RF Shields Type: Frame Package: Tape & Reel (TR) Cut Tape (CT) Length - Overall: 0.787" (20.00mm) Height - Overall: 0.118" (3.00mm) Width - Overall: 0.787" (20.00mm) Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RF Shields - 36103205S - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Shields
36103205S
RF and Wireless RF Shields 36103205S
Manufacturer: Würth Elektronik Category: RF and Wireless RF Shields Type: Frame Package: Tape & Reel (TR) Cut Tape (CT) Length - Overall: 0.787" (20.00mm) Height - Overall: 0.118" (3.00mm) Width - Overall: 0.787" (20.00mm) Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Würth Elektronik
Category: RF and Wireless RF Shields
Type: Frame
Package: Tape & Reel (TR) Cut Tape (CT)
Length - Overall: 0.787" (20.00mm)
Height - Overall: 0.118" (3.00mm)
Width - Overall: 0.787" (20.00mm)
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number 36103205S
Product Name RF and Wireless RF Shields
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51802-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI32280-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details