Johanson Technology, Inc. RF and Wireless - Balun 1850BL15B0050001E

Description
Win Source Part Number: 1380593-1850BL15B005 0001E Category: RF and Wireless>Balun Series: 1850 Package: Tape & Reel Standard Package: 4,000 pcs Frequency Range: 1.7GHz ~ 2GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 1.0dB Return Loss (Min): 9.5dB Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380593-1850BL15B005 0001E Category: RF and Wireless>Balun Series: 1850 Package: Tape & Reel Standard Package: 4,000 pcs Frequency Range: 1.7GHz ~ 2GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 1.0dB Return Loss (Min): 9.5dB Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun - 1850BL15B0050001E - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Balun
1850BL15B0050001E
RF and Wireless - Balun 1850BL15B0050001E
Win Source Part Number: 1380593-1850BL15B005 0001E Category: RF and Wireless>Balun Series: 1850 Package: Tape & Reel Standard Package: 4,000 pcs Frequency Range: 1.7GHz ~ 2GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 1.0dB Return Loss (Min): 9.5dB Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380593-1850BL15B0050001E
Category: RF and Wireless>Balun
Series: 1850
Package: Tape & Reel
Standard Package: 4,000 pcs
Frequency Range: 1.7GHz ~ 2GHz
Impedance - Unbalanced/Balanced: 50 / 50Ohm
Phase Difference: 180° ±10°
Insertion Loss (Max): 1.0dB
Return Loss (Min): 9.5dB
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Johanson Technology Inc.
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number 1850BL15B0050001E
Product Name RF and Wireless - Balun
Operating Frequency 1700 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CYBL10461-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4763-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details