Laird Technologies RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets 4223PA51H01800

Description
Manufacturer: Laird Technologies EMI Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Fabric Over Foam Package: Bulk Material: Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) Shape: Rectangle Attachment Method: Adhesive Alternative Parts (Cross-Reference): Cross Product Status: Active Shelf Life: 12 Months Storage/Refrigeratio n Temperature: 73°F (23°C)
Request a Quote Datasheet
Description
Manufacturer: Laird Technologies EMI Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Fabric Over Foam Package: Bulk Material: Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) Shape: Rectangle Attachment Method: Adhesive Alternative Parts (Cross-Reference): Cross Product Status: Active Shelf Life: 12 Months Storage/Refrigeratio n Temperature: 73°F (23°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets - 4223PA51H01800 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
4223PA51H01800
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets 4223PA51H01800
Manufacturer: Laird Technologies EMI Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Fabric Over Foam Package: Bulk Material: Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) Shape: Rectangle Attachment Method: Adhesive Alternative Parts (Cross-Reference): Cross Product Status: Active Shelf Life: 12 Months Storage/Refrigeratio n Temperature: 73°F (23°C)

Manufacturer: Laird Technologies EMI
Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
Type: Fabric Over Foam
Package: Bulk
Material: Polyurethane Foam, Nickel-Copper Taffeta (NI/CU)
Shape: Rectangle
Attachment Method: Adhesive
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Shelf Life: 12 Months
Storage/Refrigeration Temperature: 73°F (23°C)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number 4223PA51H01800
Product Name RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32911-A-GSR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details