TDK Corporation RF and Wireless - Balun HHM1727D1

Description
Win Source Part Number: 1373202-HHM1727D1 Category: RF and Wireless - Balun Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 6 PC Pad Mounting Type: Surface Mount HTSUS: 8504.31.2000 ECCN: EAR99 Frequency Range: 3.3GHz ~ 3.9GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB
Request a Quote Datasheet
Description
Win Source Part Number: 1373202-HHM1727D1 Category: RF and Wireless - Balun Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 6 PC Pad Mounting Type: Surface Mount HTSUS: 8504.31.2000 ECCN: EAR99 Frequency Range: 3.3GHz ~ 3.9GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun - HHM1727D1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Balun
HHM1727D1
RF and Wireless - Balun HHM1727D1
Win Source Part Number: 1373202-HHM1727D1 Category: RF and Wireless - Balun Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 6 PC Pad Mounting Type: Surface Mount HTSUS: 8504.31.2000 ECCN: EAR99 Frequency Range: 3.3GHz ~ 3.9GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB

Win Source Part Number: 1373202-HHM1727D1
Category: RF and Wireless - Balun
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: HHM
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric), 6 PC Pad
Mounting Type: Surface Mount
HTSUS: 8504.31.2000
ECCN: EAR99
Frequency Range: 3.3GHz ~ 3.9GHz
Impedance - Unbalanced/Balanced: 50 / 50Ohm
Phase Difference: 180° ±15°
Insertion Loss (Max): 1.2dB
Return Loss (Min): 10dB

Buy Now Datasheet
BALUN 3.3GHZ-3.9GHZ 50/50 0603

BALUN 3.3GHZ-3.9GHZ 50/50 0603

Supplier's Site Datasheet
RF and Wireless - Balun HHM1727D1
BALUN 3.3GHZ-3.9GHZ 50/50 0603

BALUN 3.3GHZ-3.9GHZ 50/50 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number HHM1727D1 HHM1727D1 HHM1727D1
Product Name RF and Wireless - Balun Balun RF and Wireless - Balun
Operating Frequency 3300 to 3900 MHz 3300 to 3900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9160-SICA-B1A-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 32R1606AR4CVT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
Attenuators - AV102-12LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 1700 to 2000 MHz
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers