TDK Corporation RF and Wireless - Balun ATB2012E-50012M-T01

Description
Win Source Part Number: 1377887-ATB2012E-500 12M-T01 Category: RF and Wireless - Balun Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Package: Tape & Reel Product Status: Obsolete Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8504.31.2000 ECCN: EAR99 Frequency Range: 400MHz ~ 1.8GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Insertion Loss (Max): 1.0dB
Request a Quote Datasheet
Description
Win Source Part Number: 1377887-ATB2012E-500 12M-T01 Category: RF and Wireless - Balun Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Package: Tape & Reel Product Status: Obsolete Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8504.31.2000 ECCN: EAR99 Frequency Range: 400MHz ~ 1.8GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Insertion Loss (Max): 1.0dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun - ATB2012E-50012M-T01 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Balun
ATB2012E-50012M-T01
RF and Wireless - Balun ATB2012E-50012M-T01
Win Source Part Number: 1377887-ATB2012E-500 12M-T01 Category: RF and Wireless - Balun Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Package: Tape & Reel Product Status: Obsolete Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8504.31.2000 ECCN: EAR99 Frequency Range: 400MHz ~ 1.8GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Insertion Loss (Max): 1.0dB

Win Source Part Number: 1377887-ATB2012E-50012M-T01
Category: RF and Wireless - Balun
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.31.2000
ECCN: EAR99
Frequency Range: 400MHz ~ 1.8GHz
Impedance - Unbalanced/Balanced: 50 / 100Ohm
Insertion Loss (Max): 1.0dB

Buy Now Datasheet
RF and Wireless - Balun ATB2012E-50012M-T01
BALUN 400MHZ-1.8GHZ 50/100 0805

BALUN 400MHZ-1.8GHZ 50/100 0805

Supplier's Site
BALUN 400MHZ-1.8GHZ 50/100 0805

BALUN 400MHZ-1.8GHZ 50/100 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number ATB2012E-50012M-T01 ATB2012E-50012M-T01 ATB2012E-50012M-T01
Product Name RF and Wireless - Balun RF and Wireless - Balun Balun
Operating Frequency 400 to 1800 MHz 400 to 1800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Telecom - SI32285-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details
Ethernet NTRIP Master - AS-XBEE-ETH-100-RJ45-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details