Wurth Electronics ICS, Inc. RF and Wireless -RF Shields 36003200S

Description
Manufacturer: Würth Elektronik Category: RF and Wireless -RF Shields Series: WE-SHC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Cover Height - Overall: 0.118" (3.00mm) Length - Overall: 0.823" (20.90mm) Width - Overall: 0.823" (20.90mm) Ventilation: Non-Vented
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: RF and Wireless -RF Shields Series: WE-SHC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Cover Height - Overall: 0.118" (3.00mm) Length - Overall: 0.823" (20.90mm) Width - Overall: 0.823" (20.90mm) Ventilation: Non-Vented
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless -RF Shields - 36003200S - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless -RF Shields
36003200S
RF and Wireless -RF Shields 36003200S
Manufacturer: Würth Elektronik Category: RF and Wireless -RF Shields Series: WE-SHC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Cover Height - Overall: 0.118" (3.00mm) Length - Overall: 0.823" (20.90mm) Width - Overall: 0.823" (20.90mm) Ventilation: Non-Vented

Manufacturer: Würth Elektronik
Category: RF and Wireless -RF Shields
Series: WE-SHC
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Cover
Height - Overall: 0.118" (3.00mm)
Length - Overall: 0.823" (20.90mm)
Width - Overall: 0.823" (20.90mm)
Ventilation: Non-Vented

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number 36003200S
Product Name RF and Wireless -RF Shields
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52840-CKAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers
RF Receivers - SI4763-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details