Wurth Electronics ICS, Inc. RF and Wireless- RF Antennas 7488930245

Description
Manufacturer: Würth Elektronik Category: RF and Wireless- RF Antennas Series: WE-MCA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active RF Family/Standard: Bluetooth, Cellular, WiFi Frequency Range: 2.4GHz ~ 2.5GHz Frequency Group: UHF (2GHz ~ 3GHz) Antenna Type: Chip Number of Bands: 1 Gain: 0.5dBi
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: RF and Wireless- RF Antennas Series: WE-MCA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active RF Family/Standard: Bluetooth, Cellular, WiFi Frequency Range: 2.4GHz ~ 2.5GHz Frequency Group: UHF (2GHz ~ 3GHz) Antenna Type: Chip Number of Bands: 1 Gain: 0.5dBi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless- RF Antennas - 7488930245 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless- RF Antennas
7488930245
RF and Wireless- RF Antennas 7488930245
Manufacturer: Würth Elektronik Category: RF and Wireless- RF Antennas Series: WE-MCA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active RF Family/Standard: Bluetooth, Cellular, WiFi Frequency Range: 2.4GHz ~ 2.5GHz Frequency Group: UHF (2GHz ~ 3GHz) Antenna Type: Chip Number of Bands: 1 Gain: 0.5dBi

Manufacturer: Würth Elektronik
Category: RF and Wireless- RF Antennas
Series: WE-MCA
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
RF Family/Standard: Bluetooth, Cellular, WiFi
Frequency Range: 2.4GHz ~ 2.5GHz
Frequency Group: UHF (2GHz ~ 3GHz)
Antenna Type: Chip
Number of Bands: 1
Gain: 0.5dBi

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number 7488930245
Product Name RF and Wireless- RF Antennas
Technology Bluetooth, Cellular, WiFi
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW4343W - CYW4343W - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Interface - Drivers, Receivers, Transceivers - 54LS138LM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4764-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details