TE Connectivity ™ RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets 1674954-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Length: 0.177" (4.50mm) Height: 0.079" (2.00mm) Attachment Method: Solder Attachment Method: 167495 Width: 0.102" (2.60mm) Product Status: Active
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Length: 0.177" (4.50mm) Height: 0.079" (2.00mm) Attachment Method: Solder Attachment Method: 167495 Width: 0.102" (2.60mm) Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets - 1674954-1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
1674954-1
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets 1674954-1
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Length: 0.177" (4.50mm) Height: 0.079" (2.00mm) Attachment Method: Solder Attachment Method: 167495 Width: 0.102" (2.60mm) Product Status: Active

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
Type: Shield Finger
Length: 0.177" (4.50mm)
Height: 0.079" (2.00mm)
Attachment Method: Solder
Attachment Method: 167495
Width: 0.102" (2.60mm)
Product Status: Active

Buy Now Datasheet
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 1674954-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
1674954-1
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 1674954-1
ACCY SPRING SHIELD FINGER

ACCY SPRING SHIELD FINGER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number 1674954-1 1674954-1
Product Name RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-CFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
Modems - ICs and Modules - SI2435-D2-FTR-ND - DigiKey
Specs
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details