MACOM RF and Wireless - RF Misc ICs and Modules MAMF-011119-TR3000

Description
Win Source Part Number: 1353925-MAMF-011119- TR3000 Category: RF and Wireless - RF Misc ICs and Modules Package: Tape & Reel Fake Threat In the Open Market: 53 pct. Mfr: MACOM Technology Solutions Product Status: Active RF Type: General Purpose Frequency: 1GHz ~ 6GHz Package / Case: 20-TQFN Exposed Pad Supplier Device Package: 20-QFN (6x6) Base Product Number: MAMF-011119 Mounting Type: Surface Mount Function: LNA, Switch Secondary Attributes: 35dB LNA Gain
Request a Quote Datasheet
Description
Win Source Part Number: 1353925-MAMF-011119- TR3000 Category: RF and Wireless - RF Misc ICs and Modules Package: Tape & Reel Fake Threat In the Open Market: 53 pct. Mfr: MACOM Technology Solutions Product Status: Active RF Type: General Purpose Frequency: 1GHz ~ 6GHz Package / Case: 20-TQFN Exposed Pad Supplier Device Package: 20-QFN (6x6) Base Product Number: MAMF-011119 Mounting Type: Surface Mount Function: LNA, Switch Secondary Attributes: 35dB LNA Gain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - MAMF-011119-TR3000 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Misc ICs and Modules
MAMF-011119-TR3000
RF and Wireless - RF Misc ICs and Modules MAMF-011119-TR3000
Win Source Part Number: 1353925-MAMF-011119- TR3000 Category: RF and Wireless - RF Misc ICs and Modules Package: Tape & Reel Fake Threat In the Open Market: 53 pct. Mfr: MACOM Technology Solutions Product Status: Active RF Type: General Purpose Frequency: 1GHz ~ 6GHz Package / Case: 20-TQFN Exposed Pad Supplier Device Package: 20-QFN (6x6) Base Product Number: MAMF-011119 Mounting Type: Surface Mount Function: LNA, Switch Secondary Attributes: 35dB LNA Gain

Win Source Part Number: 1353925-MAMF-011119-TR3000
Category: RF and Wireless - RF Misc ICs and Modules
Package: Tape & Reel
Fake Threat In the Open Market: 53 pct.
Mfr: MACOM Technology Solutions
Product Status: Active
RF Type: General Purpose
Frequency: 1GHz ~ 6GHz
Package / Case: 20-TQFN Exposed Pad
Supplier Device Package: 20-QFN (6x6)
Base Product Number: MAMF-011119
Mounting Type: Surface Mount
Function: LNA, Switch
Secondary Attributes: 35dB LNA Gain

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number MAMF-011119-TR3000
Product Name RF and Wireless - RF Misc ICs and Modules
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 26LS32/BFA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI3019-F-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-VFQFN Exposed Pad
Pins 20 #
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details