TDK Corporation RF and Wireless - RF Circulators and Isolators CU4S0508AT-3450-00

Description
Win Source Part Number: 1373188-CU4S0508AT-3 450-00 Category: RF and Wireless - RF Circulators and Isolators Fake Threat In the Open Market: 30 pct. Type: Isolator MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: CU4S0508 Package: Tape & Reel Product Status: Active Frequency: 3.3 GHz ~ 3.6 GHz Package / Case: 6-SMD, No Lead Supplier Device Package: 6-SMD HTSUS: 8517.79.0000 ECCN: EAR99 VSWR: 1.8 Isolation: 10dB (Min) Insertion Loss: 1dB (Max) Power - Average Forward: 5 W
Request a Quote Datasheet
Description
Win Source Part Number: 1373188-CU4S0508AT-3 450-00 Category: RF and Wireless - RF Circulators and Isolators Fake Threat In the Open Market: 30 pct. Type: Isolator MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: CU4S0508 Package: Tape & Reel Product Status: Active Frequency: 3.3 GHz ~ 3.6 GHz Package / Case: 6-SMD, No Lead Supplier Device Package: 6-SMD HTSUS: 8517.79.0000 ECCN: EAR99 VSWR: 1.8 Isolation: 10dB (Min) Insertion Loss: 1dB (Max) Power - Average Forward: 5 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Circulators and Isolators - CU4S0508AT-3450-00 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Circulators and Isolators
CU4S0508AT-3450-00
RF and Wireless - RF Circulators and Isolators CU4S0508AT-3450-00
Win Source Part Number: 1373188-CU4S0508AT-3 450-00 Category: RF and Wireless - RF Circulators and Isolators Fake Threat In the Open Market: 30 pct. Type: Isolator MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: CU4S0508 Package: Tape & Reel Product Status: Active Frequency: 3.3 GHz ~ 3.6 GHz Package / Case: 6-SMD, No Lead Supplier Device Package: 6-SMD HTSUS: 8517.79.0000 ECCN: EAR99 VSWR: 1.8 Isolation: 10dB (Min) Insertion Loss: 1dB (Max) Power - Average Forward: 5 W

Win Source Part Number: 1373188-CU4S0508AT-3450-00
Category: RF and Wireless - RF Circulators and Isolators
Fake Threat In the Open Market: 30 pct.
Type: Isolator
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: CU4S0508
Package: Tape & Reel
Product Status: Active
Frequency: 3.3 GHz ~ 3.6 GHz
Package / Case: 6-SMD, No Lead
Supplier Device Package: 6-SMD
HTSUS: 8517.79.0000
ECCN: EAR99
VSWR: 1.8
Isolation: 10dB (Min)
Insertion Loss: 1dB (Max)
Power - Average Forward: 5 W

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - CU4S0508AT-3450-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Circulators and Isolators
CU4S0508AT-3450-00
RF and Wireless - RF Circulators and Isolators CU4S0508AT-3450-00
ISOLATOR, CU4S0508 SERIES, CW, 3

ISOLATOR, CU4S0508 SERIES, CW, 3

Supplier's Site
RF Circulators and Isolators - CU4S0508AT-3450-00 - ODG (Origin Data Global)
Shenzhen, China
RF Circulators and Isolators
CU4S0508AT-3450-00
RF Circulators and Isolators CU4S0508AT-3450-00
ISOLATOR, CU4S0508 SERIES, CW, 3

ISOLATOR, CU4S0508 SERIES, CW, 3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number CU4S0508AT-3450-00 CU4S0508AT-3450-00 CU4S0508AT-3450-00
Product Name RF and Wireless - RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators RF Circulators and Isolators
Operating Frequency 3300 to 3600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Receivers - 863-1354-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54ALS808AFK/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details