Knowles Electronics, LLC. RF and Wireless- RF Power Dividers/Splitters PDW05758

Description
Manufacturer: Knowles Dielectric Labs Category: RF and Wireless- RF Power Dividers/Splitters Package: Bulk Product Status: Active Insertion Loss: 0.7dB Frequency: 6 GHz ~ 18 GHz Specifications: Isolation (Typ) 20dB, 20dB Return Loss, 3° Imbalance (Max) Size / Dimension: 0.185" L x 0.160" W x 0.020" H (4.70mm x 4.06mm x 0.51mm) Package / Case: Module Base Product Number: PDW05758
Request a Quote Datasheet
Description
Manufacturer: Knowles Dielectric Labs Category: RF and Wireless- RF Power Dividers/Splitters Package: Bulk Product Status: Active Insertion Loss: 0.7dB Frequency: 6 GHz ~ 18 GHz Specifications: Isolation (Typ) 20dB, 20dB Return Loss, 3° Imbalance (Max) Size / Dimension: 0.185" L x 0.160" W x 0.020" H (4.70mm x 4.06mm x 0.51mm) Package / Case: Module Base Product Number: PDW05758
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless- RF Power Dividers/Splitters - PDW05758 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless- RF Power Dividers/Splitters
PDW05758
RF and Wireless- RF Power Dividers/Splitters PDW05758
Manufacturer: Knowles Dielectric Labs Category: RF and Wireless- RF Power Dividers/Splitters Package: Bulk Product Status: Active Insertion Loss: 0.7dB Frequency: 6 GHz ~ 18 GHz Specifications: Isolation (Typ) 20dB, 20dB Return Loss, 3° Imbalance (Max) Size / Dimension: 0.185" L x 0.160" W x 0.020" H (4.70mm x 4.06mm x 0.51mm) Package / Case: Module Base Product Number: PDW05758

Manufacturer: Knowles Dielectric Labs
Category: RF and Wireless- RF Power Dividers/Splitters
Package: Bulk
Product Status: Active
Insertion Loss: 0.7dB
Frequency: 6 GHz ~ 18 GHz
Specifications: Isolation (Typ) 20dB, 20dB Return Loss, 3° Imbalance (Max)
Size / Dimension: 0.185" L x 0.160" W x 0.020" H (4.70mm x 4.06mm x 0.51mm)
Package / Case: Module
Base Product Number: PDW05758

Buy Now Datasheet
RF Power Dividers/Splitters - PDW05758 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
PDW05758
RF Power Dividers/Splitters PDW05758
RF PWR DIVIDER 6GHZ-18GHZ MODULE

RF PWR DIVIDER 6GHZ-18GHZ MODULE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number PDW05758 PDW05758
Product Name RF and Wireless- RF Power Dividers/Splitters RF Power Dividers/Splitters
Operating Frequency 6000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 55ALS194/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
RF Transceiver ICs - BCM20733A2KFB1GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details