TE Connectivity ™ RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets 2286211-3

Description
Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Length: 0.157" (4.00mm) Height: 0.094" (2.40mm) Material: Copper Alloy Plating - Thickness: 19.685µin (0.50µm) Attachment Method: Solder Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Length: 0.157" (4.00mm) Height: 0.094" (2.40mm) Material: Copper Alloy Plating - Thickness: 19.685µin (0.50µm) Attachment Method: Solder Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets - 2286211-3 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
2286211-3
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets 2286211-3
Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Length: 0.157" (4.00mm) Height: 0.094" (2.40mm) Material: Copper Alloy Plating - Thickness: 19.685µin (0.50µm) Attachment Method: Solder Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
Type: Shield Finger, Pre-Loaded
Length: 0.157" (4.00mm)
Height: 0.094" (2.40mm)
Material: Copper Alloy
Plating - Thickness: 19.685µin (0.50µm)
Attachment Method: Solder
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 2286211-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
2286211-3
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 2286211-3
HIGH CURRENT SPRING FINGER

HIGH CURRENT SPRING FINGER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number 2286211-3 2286211-3
Product Name RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 5447ADM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Transceiver ICs - 448-CYW20730A1KMLG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 1.2V
View Details