HARWIN RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets S7091-42R

Description
Manufacturer: Harwin Inc. Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Shield Finger Width: 0.098" (2.50mm) Length: 0.150" (3.80mm) Height: 0.106" (2.70mm) Material: Copper Alloy Operating Temperature: -55°C ~ 125°C
Request a Quote Datasheet
Description
Manufacturer: Harwin Inc. Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Shield Finger Width: 0.098" (2.50mm) Length: 0.150" (3.80mm) Height: 0.106" (2.70mm) Material: Copper Alloy Operating Temperature: -55°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets - S7091-42R - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
S7091-42R
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets S7091-42R
Manufacturer: Harwin Inc. Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Shield Finger Width: 0.098" (2.50mm) Length: 0.150" (3.80mm) Height: 0.106" (2.70mm) Material: Copper Alloy Operating Temperature: -55°C ~ 125°C

Manufacturer: Harwin Inc.
Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Shield Finger
Width: 0.098" (2.50mm)
Length: 0.150" (3.80mm)
Height: 0.106" (2.70mm)
Material: Copper Alloy
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - S7091-42R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
S7091-42R
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets S7091-42R
RFI SHIELD FINGER AU 2.7MM SMD

RFI SHIELD FINGER AU 2.7MM SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number S7091-42R S7091-42R
Product Name RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100313PC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details