TE Connectivity ™ RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets 2336713-2

Description
Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Package: Tape & Reel (TR) Cut Tape (CT) Length: 0.067" (1.70mm) Height: 0.057" (1.45mm) Material: Stainless Steel Plating - Thickness: 9.843µin (0.25µm) Width: 0.039" (1.00mm) Operating Temperature: -40°C ~ 85°C Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Package: Tape & Reel (TR) Cut Tape (CT) Length: 0.067" (1.70mm) Height: 0.057" (1.45mm) Material: Stainless Steel Plating - Thickness: 9.843µin (0.25µm) Width: 0.039" (1.00mm) Operating Temperature: -40°C ~ 85°C Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets - 2336713-2 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
2336713-2
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets 2336713-2
Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Package: Tape & Reel (TR) Cut Tape (CT) Length: 0.067" (1.70mm) Height: 0.057" (1.45mm) Material: Stainless Steel Plating - Thickness: 9.843µin (0.25µm) Width: 0.039" (1.00mm) Operating Temperature: -40°C ~ 85°C Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
Type: Shield Finger
Package: Tape & Reel (TR) Cut Tape (CT)
Length: 0.067" (1.70mm)
Height: 0.057" (1.45mm)
Material: Stainless Steel
Plating - Thickness: 9.843µin (0.25µm)
Width: 0.039" (1.00mm)
Operating Temperature: -40°C ~ 85°C
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 2336713-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
2336713-2
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 2336713-2
SPRING FINGER 1.45H

SPRING FINGER 1.45H

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number 2336713-2 2336713-2
Product Name RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Receivers - SI4764-A50-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details