Leader Tech, Inc. RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets TC-01

Description
Win Source Part Number: 1364363-TC-01 Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Fake Threat In the Open Market: 49 pct. Type: Shield Clip MSL Level: Not Applicable Mfr: Leader Tech Inc. Package: Tape & Reel Product Status: Active HTSUS: 8529.90.9800 REACH Status: REACH Unaffected ECCN: EAR99 Material: Phosphor Bronze Plating: Tin Height: 0.137" (3.48mm) Length: 0.310" (7.87mm) Attachment Method: Solder Width: 0.090" (2.28mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364363-TC-01 Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Fake Threat In the Open Market: 49 pct. Type: Shield Clip MSL Level: Not Applicable Mfr: Leader Tech Inc. Package: Tape & Reel Product Status: Active HTSUS: 8529.90.9800 REACH Status: REACH Unaffected ECCN: EAR99 Material: Phosphor Bronze Plating: Tin Height: 0.137" (3.48mm) Length: 0.310" (7.87mm) Attachment Method: Solder Width: 0.090" (2.28mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - TC-01 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
TC-01
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets TC-01
Win Source Part Number: 1364363-TC-01 Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Fake Threat In the Open Market: 49 pct. Type: Shield Clip MSL Level: Not Applicable Mfr: Leader Tech Inc. Package: Tape & Reel Product Status: Active HTSUS: 8529.90.9800 REACH Status: REACH Unaffected ECCN: EAR99 Material: Phosphor Bronze Plating: Tin Height: 0.137" (3.48mm) Length: 0.310" (7.87mm) Attachment Method: Solder Width: 0.090" (2.28mm)

Win Source Part Number: 1364363-TC-01
Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Fake Threat In the Open Market: 49 pct.
Type: Shield Clip
MSL Level: Not Applicable
Mfr: Leader Tech Inc.
Package: Tape & Reel
Product Status: Active
HTSUS: 8529.90.9800
REACH Status: REACH Unaffected
ECCN: EAR99
Material: Phosphor Bronze
Plating: Tin
Height: 0.137" (3.48mm)
Length: 0.310" (7.87mm)
Attachment Method: Solder
Width: 0.090" (2.28mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number TC-01
Product Name RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
GPS Antennas - 2024076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details