TE Connectivity ™ RF and Wireless -RFI and EMI - Contacts, Fingerstock and Gaskets 3-2199250-3

Description
Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless -RFI and EMI - Contacts, Fingerstock and Gaskets Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Shield Finger, Pre-Loaded Width: 0.059" (1.50mm) Length: 0.136" (3.45mm) Height: 0.126" (3.20mm) Material: Copper Alloy Plating: Gold
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless -RFI and EMI - Contacts, Fingerstock and Gaskets Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Shield Finger, Pre-Loaded Width: 0.059" (1.50mm) Length: 0.136" (3.45mm) Height: 0.126" (3.20mm) Material: Copper Alloy Plating: Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless -RFI and EMI - Contacts, Fingerstock and Gaskets - 3-2199250-3 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless -RFI and EMI - Contacts, Fingerstock and Gaskets
3-2199250-3
RF and Wireless -RFI and EMI - Contacts, Fingerstock and Gaskets 3-2199250-3
Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless -RFI and EMI - Contacts, Fingerstock and Gaskets Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Shield Finger, Pre-Loaded Width: 0.059" (1.50mm) Length: 0.136" (3.45mm) Height: 0.126" (3.20mm) Material: Copper Alloy Plating: Gold

Manufacturer: TE Connectivity AMP Connectors
Category: RF and Wireless -RFI and EMI - Contacts, Fingerstock and Gaskets
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Shield Finger, Pre-Loaded
Width: 0.059" (1.50mm)
Length: 0.136" (3.45mm)
Height: 0.126" (3.20mm)
Material: Copper Alloy
Plating: Gold

Buy Now Datasheet
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 3-2199250-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
3-2199250-3
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 3-2199250-3
3.2H SHLD FINGER LOOSE TYP C SMT

3.2H SHLD FINGER LOOSE TYP C SMT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number 3-2199250-3 3-2199250-3
Product Name RF and Wireless -RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Receivers - 2312-QPB9015SRTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details