TDK Corporation RF and Wireless - Balun HHM1907B1

Description
Win Source Part Number: 1373201-HHM1907B1 Category: RF and Wireless - Balun Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.31.2000 ECCN: EAR99 Frequency Range: 4.9GHz ~ 5.95GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 0.8dB Return Loss (Min): 10dB
Request a Quote Datasheet
Description
Win Source Part Number: 1373201-HHM1907B1 Category: RF and Wireless - Balun Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.31.2000 ECCN: EAR99 Frequency Range: 4.9GHz ~ 5.95GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 0.8dB Return Loss (Min): 10dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun - HHM1907B1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Balun
HHM1907B1
RF and Wireless - Balun HHM1907B1
Win Source Part Number: 1373201-HHM1907B1 Category: RF and Wireless - Balun Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.31.2000 ECCN: EAR99 Frequency Range: 4.9GHz ~ 5.95GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 0.8dB Return Loss (Min): 10dB

Win Source Part Number: 1373201-HHM1907B1
Category: RF and Wireless - Balun
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: HHM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.31.2000
ECCN: EAR99
Frequency Range: 4.9GHz ~ 5.95GHz
Impedance - Unbalanced/Balanced: 50 / 50Ohm
Phase Difference: 180° ±10°
Insertion Loss (Max): 0.8dB
Return Loss (Min): 10dB

Buy Now Datasheet
BALUN 4.9GHZ-5.95GHZ 50/50 0402

BALUN 4.9GHZ-5.95GHZ 50/50 0402

Supplier's Site Datasheet
RF and Wireless - Balun HHM1907B1
BALUN 4.9GHZ-5.95GHZ 50/50 0402

BALUN 4.9GHZ-5.95GHZ 50/50 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number HHM1907B1 HHM1907B1 HHM1907B1
Product Name RF and Wireless - Balun Balun RF and Wireless - Balun
Operating Frequency 4900 to 5950 MHz 4900 to 5950 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
RF Transceiver ICs - 2312-QPG6200LSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 1000 kbps
View Details
RF Transceiver ICs - 4823-NRF9160-SICA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
2 suppliers
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details