Mini-Circuits RF and Wireless - RF Directional Coupler D20C+

Description
Win Source Part Number: 1378226-D20C+ Category: RF and Wireless - RF Directional Coupler Package: Tape & Reel Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Product Status: Active Frequency: 810MHz ~ 960MHz Package / Case: SOT-23-6 HTSUS: 8548.00.0000 Applications: Cellular, PCS ECCN: EAR99 Power - Max: 1W Return Loss: 44.95dB Coupler Type: Standard Coupling Factor: 19.4 ± 1.4dB
Request a Quote Datasheet
Description
Win Source Part Number: 1378226-D20C+ Category: RF and Wireless - RF Directional Coupler Package: Tape & Reel Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Product Status: Active Frequency: 810MHz ~ 960MHz Package / Case: SOT-23-6 HTSUS: 8548.00.0000 Applications: Cellular, PCS ECCN: EAR99 Power - Max: 1W Return Loss: 44.95dB Coupler Type: Standard Coupling Factor: 19.4 ± 1.4dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - D20C+ - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Directional Coupler
D20C+
RF and Wireless - RF Directional Coupler D20C+
Win Source Part Number: 1378226-D20C+ Category: RF and Wireless - RF Directional Coupler Package: Tape & Reel Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Product Status: Active Frequency: 810MHz ~ 960MHz Package / Case: SOT-23-6 HTSUS: 8548.00.0000 Applications: Cellular, PCS ECCN: EAR99 Power - Max: 1W Return Loss: 44.95dB Coupler Type: Standard Coupling Factor: 19.4 ± 1.4dB

Win Source Part Number: 1378226-D20C+
Category: RF and Wireless - RF Directional Coupler
Package: Tape & Reel
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Product Status: Active
Frequency: 810MHz ~ 960MHz
Package / Case: SOT-23-6
HTSUS: 8548.00.0000
Applications: Cellular, PCS
ECCN: EAR99
Power - Max: 1W
Return Loss: 44.95dB
Coupler Type: Standard
Coupling Factor: 19.4 ± 1.4dB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number D20C+
Product Name RF and Wireless - RF Directional Coupler
Operating Frequency 810 to 960 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QPG7015MSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
RF and Wireless - RF Switches - BGS13PN10E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Receivers - SI4730-C40-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 19.9 mA
View Details