Manufacturer: AMIS
Category: RF and Wireless>RF Misc ICs and Modules
Package: SOT-1251-3
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: 56
Voltage - Input: 2.5 V ~ 6 V
Operating Temperature: -40°C ~ 85°C
Features: 40 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Mounting Type: Requires Holder
| Win Source Electronics | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | RSP-500-24 |
| Product Name | RF and Wireless - RF Misc ICs and Modules |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |