Mini-Circuits RF and Wireless - RF Directional Coupler RBDC-20-63+

Description
Win Source Part Number: 1353941-RBDC-20-63+ Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Frequency: 0Hz ~ 6GHz Package / Case: 6-SMD, No Lead Base Product Number: RBDC-20 HTSUS: 8548.00.0000 Applications: LTE, PCS, WiMAX ECCN: EAR99 Return Loss: 20dB Insertion Loss: 1.1dB Coupler Type: Standard Coupling Factor: 20dB
Request a Quote Datasheet
Description
Win Source Part Number: 1353941-RBDC-20-63+ Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Frequency: 0Hz ~ 6GHz Package / Case: 6-SMD, No Lead Base Product Number: RBDC-20 HTSUS: 8548.00.0000 Applications: LTE, PCS, WiMAX ECCN: EAR99 Return Loss: 20dB Insertion Loss: 1.1dB Coupler Type: Standard Coupling Factor: 20dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - RBDC-20-63+ - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Directional Coupler
RBDC-20-63+
RF and Wireless - RF Directional Coupler RBDC-20-63+
Win Source Part Number: 1353941-RBDC-20-63+ Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Frequency: 0Hz ~ 6GHz Package / Case: 6-SMD, No Lead Base Product Number: RBDC-20 HTSUS: 8548.00.0000 Applications: LTE, PCS, WiMAX ECCN: EAR99 Return Loss: 20dB Insertion Loss: 1.1dB Coupler Type: Standard Coupling Factor: 20dB

Win Source Part Number: 1353941-RBDC-20-63+
Category: RF and Wireless - RF Directional Coupler
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
Frequency: 0Hz ~ 6GHz
Package / Case: 6-SMD, No Lead
Base Product Number: RBDC-20
HTSUS: 8548.00.0000
Applications: LTE, PCS, WiMAX
ECCN: EAR99
Return Loss: 20dB
Insertion Loss: 1.1dB
Coupler Type: Standard
Coupling Factor: 20dB

Buy Now Datasheet
RF Directional Coupler - RBDC-20-63+ - ODG (Origin Data Global)
Shenzhen, China
RF Directional Coupler
RBDC-20-63+
RF Directional Coupler RBDC-20-63+
20 DB SMT RF TAP COUPLER, DC

20 DB SMT RF TAP COUPLER, DC

Supplier's Site Datasheet
RF and Wireless - RF Directional Coupler - RBDC-20-63+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
RBDC-20-63+
RF and Wireless - RF Directional Coupler RBDC-20-63+
20 DB SMT RF TAP COUPLER, DC

20 DB SMT RF TAP COUPLER, DC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number RBDC-20-63+ RBDC-20-63+ RBDC-20-63+
Product Name RF and Wireless - RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
Operating Frequency 0.0 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - 448-CYW4390DKWBG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage 3.3V
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100313PC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - 336-5185-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details
2 suppliers