Wurth Electronics ICS, Inc. RF and Wireless - RF Shields 3610536336S

Description
Win Source Part Number: 1351316-3610536336S Category: RF and Wireless - RF Shields Series: WE-SHC Type: Frame Package: Tray Standard Package: 30 Height - Overall: 0.200" (5.08mm) Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8529.90.9800 Mfr: Würth Elektronik
Request a Quote Datasheet
Description
Win Source Part Number: 1351316-3610536336S Category: RF and Wireless - RF Shields Series: WE-SHC Type: Frame Package: Tray Standard Package: 30 Height - Overall: 0.200" (5.08mm) Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8529.90.9800 Mfr: Würth Elektronik
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Shields - 3610536336S - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Shields
3610536336S
RF and Wireless - RF Shields 3610536336S
Win Source Part Number: 1351316-3610536336S Category: RF and Wireless - RF Shields Series: WE-SHC Type: Frame Package: Tray Standard Package: 30 Height - Overall: 0.200" (5.08mm) Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8529.90.9800 Mfr: Würth Elektronik

Win Source Part Number: 1351316-3610536336S
Category: RF and Wireless - RF Shields
Series: WE-SHC
Type: Frame
Package: Tray
Standard Package: 30
Height - Overall: 0.200" (5.08mm)
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8529.90.9800
Mfr: Würth Elektronik

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number 3610536336S
Product Name RF and Wireless - RF Shields
# of Devices 30 #
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52805-CAAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 100316QCX - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4702-C19-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 14.4 mA
View Details
2 suppliers