pSemi RF and Wireless - RF Switches 4280-52

Description
Win Source Part Number: 1380815-4280-52 Category: RF and Wireless>RF Switches Series: UltraCMOS® Package: Tape & Reel (TR) Impedance: 75Ohm Test Frequency: 2.2GHz Frequency Range: 5MHz ~ 2.2GHz Insertion Loss: 1.1dB Isolation: 47dB Circuit: SPDT Topology: Absorptive IIP3: 50dBm P1dB: 26dBm RF Type: General Purpose Voltage - Supply: 2.7V ~ 3.3V Mounting Type: Surface Mount Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Peregrine Semiconductor Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1380815-4280-52 Category: RF and Wireless>RF Switches Series: UltraCMOS® Package: Tape & Reel (TR) Impedance: 75Ohm Test Frequency: 2.2GHz Frequency Range: 5MHz ~ 2.2GHz Insertion Loss: 1.1dB Isolation: 47dB Circuit: SPDT Topology: Absorptive IIP3: 50dBm P1dB: 26dBm RF Type: General Purpose Voltage - Supply: 2.7V ~ 3.3V Mounting Type: Surface Mount Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Peregrine Semiconductor Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - 4280-52 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Switches
4280-52
RF and Wireless - RF Switches 4280-52
Win Source Part Number: 1380815-4280-52 Category: RF and Wireless>RF Switches Series: UltraCMOS® Package: Tape & Reel (TR) Impedance: 75Ohm Test Frequency: 2.2GHz Frequency Range: 5MHz ~ 2.2GHz Insertion Loss: 1.1dB Isolation: 47dB Circuit: SPDT Topology: Absorptive IIP3: 50dBm P1dB: 26dBm RF Type: General Purpose Voltage - Supply: 2.7V ~ 3.3V Mounting Type: Surface Mount Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Peregrine Semiconductor Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1380815-4280-52
Category: RF and Wireless>RF Switches
Series: UltraCMOS®
Package: Tape & Reel (TR)
Impedance: 75Ohm
Test Frequency: 2.2GHz
Frequency Range: 5MHz ~ 2.2GHz
Insertion Loss: 1.1dB
Isolation: 47dB
Circuit: SPDT
Topology: Absorptive
IIP3: 50dBm
P1dB: 26dBm
RF Type: General Purpose
Voltage - Supply: 2.7V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Peregrine Semiconductor
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet
RF and Wireless - RF Switches - 4280-52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
4280-52
RF and Wireless - RF Switches 4280-52
IC RF SWITCH SPDT 2.2GHZ 20QFN

IC RF SWITCH SPDT 2.2GHZ 20QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number 4280-52 4280-52
Product Name RF and Wireless - RF Switches RF and Wireless - RF Switches
Technology General Purpose
Supply Voltage Other; 2.7V ~ 3.3V
Operating Frequency 5 to 2200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi NTRIP Master - AS-XBEE-WIFI-2.4-INT-04 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
GPS Antennas - 2097275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51822-QFAB-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
CC2591 2.4 GHz Range Extender - CC2591RGVT - Texas Instruments
Specs
Features RoHS
View Details
3 suppliers