TDK Corporation RF and Wireless - Balun HHM1776B3

Description
Win Source Part Number: 1373211-HHM1776B3 Category: RF and Wireless - Balun Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8504.31.2000 ECCN: EAR99 Frequency Range: 880MHz ~ 960MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB
Request a Quote Datasheet
Description
Win Source Part Number: 1373211-HHM1776B3 Category: RF and Wireless - Balun Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8504.31.2000 ECCN: EAR99 Frequency Range: 880MHz ~ 960MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun - HHM1776B3 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Balun
HHM1776B3
RF and Wireless - Balun HHM1776B3
Win Source Part Number: 1373211-HHM1776B3 Category: RF and Wireless - Balun Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8504.31.2000 ECCN: EAR99 Frequency Range: 880MHz ~ 960MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB

Win Source Part Number: 1373211-HHM1776B3
Category: RF and Wireless - Balun
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: HHM
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.31.2000
ECCN: EAR99
Frequency Range: 880MHz ~ 960MHz
Impedance - Unbalanced/Balanced: 50 / 50Ohm
Phase Difference: 180° ±10°
Insertion Loss (Max): 1.2dB
Return Loss (Min): 10dB

Buy Now Datasheet
RF and Wireless - Balun HHM1776B3
BALUN 880MHZ-960MHZ 50/50 0603

BALUN 880MHZ-960MHZ 50/50 0603

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number HHM1776B3 HHM1776B3
Product Name RF and Wireless - Balun RF and Wireless - Balun
Operating Frequency 880 to 960 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Radio Module Medium Range (MR) - AS-XBEE-MR-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF51422-QFAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 0.1342 MHz
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details