PHOENIX CONTACT USA Wi-Fi Modules 1005957

Description
Wireless module
Request a Quote Datasheet
Description
Wireless module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wi-Fi Modules - 2482241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wi-Fi Modules
2482241
Wi-Fi Modules 2482241
Wireless module

Wireless module

Supplier's Site
RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units - 1005957 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units
1005957
RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units 1005957
Win Source Part Number: 1340419-1005957 Category: RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units Features: Antenna Included Package: Bulk Applications: General Purpose Standard Package: 1 Frequency: 2.4GHz, 5GHz Function: Ethernet Interface: Ethernet Power - Output: 16dBm Data Rate (Max): 100Mbps Modulation or Protocol: 802.11 a/b/g, Bluetooth v2.1+EDR Voltage - Supply: 9V ~ 30V ECCN: 5A002A1 PHO Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Phoenix Contact Base Product Number: 10059

Win Source Part Number: 1340419-1005957
Category: RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units
Features: Antenna Included
Package: Bulk
Applications: General Purpose
Standard Package: 1
Frequency: 2.4GHz, 5GHz
Function: Ethernet
Interface: Ethernet
Power - Output: 16dBm
Data Rate (Max): 100Mbps
Modulation or Protocol: 802.11 a/b/g, Bluetooth v2.1+EDR
Voltage - Supply: 9V ~ 30V
ECCN: 5A002A1 PHO
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
HTSUS: 8517.62.0090
Mfr: Phoenix Contact
Base Product Number: 10059

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Network and Communication Chips Network and Communication Chips
Product Number 2482241 1005957
Product Name Wi-Fi Modules RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Temperature -30 to 60 C (-22 to 140 F)
Device Type Receiver; Transmitter; Transceiver
Interface Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details