Wurth Electronics ICS, Inc. RF and Wireless - RFI and EMI - Shielding and Absorbing Materials 30410S

Description
Win Source Part Number: 1380739-30410S Category: RF and Wireless>RFI and EMI - Shielding and Absorbing Materials Series: WE-FAS Type: Flexible Ferrite Sheet Package: Bulk Length: 12.992" (330.00mm) Standard Package: 25 pcs Material: Rubber, Ferrite Powder Shape: Rectangular Width: 8.268" (210.00mm) Adhesive: Non-Conductive, Single Sided Thickness - Overall: 0.043" (1.10mm) Temperature Range - Operating: -20°C ~ 90°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Storage/Refrigeratio n Temperature: -4°F ~ 194°F (-20°C ~ 90°C) REACH Status: REACH Unaffected HTSUS: 4008.19.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1380739-30410S Category: RF and Wireless>RFI and EMI - Shielding and Absorbing Materials Series: WE-FAS Type: Flexible Ferrite Sheet Package: Bulk Length: 12.992" (330.00mm) Standard Package: 25 pcs Material: Rubber, Ferrite Powder Shape: Rectangular Width: 8.268" (210.00mm) Adhesive: Non-Conductive, Single Sided Thickness - Overall: 0.043" (1.10mm) Temperature Range - Operating: -20°C ~ 90°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Storage/Refrigeratio n Temperature: -4°F ~ 194°F (-20°C ~ 90°C) REACH Status: REACH Unaffected HTSUS: 4008.19.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFI and EMI - Shielding and Absorbing Materials - 30410S - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RFI and EMI - Shielding and Absorbing Materials
30410S
RF and Wireless - RFI and EMI - Shielding and Absorbing Materials 30410S
Win Source Part Number: 1380739-30410S Category: RF and Wireless>RFI and EMI - Shielding and Absorbing Materials Series: WE-FAS Type: Flexible Ferrite Sheet Package: Bulk Length: 12.992" (330.00mm) Standard Package: 25 pcs Material: Rubber, Ferrite Powder Shape: Rectangular Width: 8.268" (210.00mm) Adhesive: Non-Conductive, Single Sided Thickness - Overall: 0.043" (1.10mm) Temperature Range - Operating: -20°C ~ 90°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Storage/Refrigeratio n Temperature: -4°F ~ 194°F (-20°C ~ 90°C) REACH Status: REACH Unaffected HTSUS: 4008.19.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380739-30410S
Category: RF and Wireless>RFI and EMI - Shielding and Absorbing Materials
Series: WE-FAS
Type: Flexible Ferrite Sheet
Package: Bulk
Length: 12.992" (330.00mm)
Standard Package: 25 pcs
Material: Rubber, Ferrite Powder
Shape: Rectangular
Width: 8.268" (210.00mm)
Adhesive: Non-Conductive, Single Sided
Thickness - Overall: 0.043" (1.10mm)
Temperature Range - Operating: -20°C ~ 90°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
Storage/Refrigeration Temperature: -4°F ~ 194°F (-20°C ~ 90°C)
REACH Status: REACH Unaffected
HTSUS: 4008.19.8000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number 30410S
Product Name RF and Wireless - RFI and EMI - Shielding and Absorbing Materials
Operating Temperature -20 to 90 C (-4 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet NTRIP Master - AS-XBEE-ETH-100-RJ45-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Modems - ICs and Modules - SI2400-BS-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Transceiver ICs - NRF24LU1P-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details