CML Microcircuits (USA) Inc. RF and Wireless - RF Misc ICs and Modules CMX7041L4

Description
Win Source Part Number: 1354333-CMX7041L4 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: CML Microcircuits Series: FirmASIC® Package: Tray Product Status: Active RF Type: General Purpose Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Base Product Number: CMX7041 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A991G Function: Baseband Processor Secondary Attributes: 3V ~ 3.6V Supply
Request a Quote Datasheet
Description
Win Source Part Number: 1354333-CMX7041L4 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: CML Microcircuits Series: FirmASIC® Package: Tray Product Status: Active RF Type: General Purpose Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Base Product Number: CMX7041 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A991G Function: Baseband Processor Secondary Attributes: 3V ~ 3.6V Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - CMX7041L4 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Misc ICs and Modules
CMX7041L4
RF and Wireless - RF Misc ICs and Modules CMX7041L4
Win Source Part Number: 1354333-CMX7041L4 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: CML Microcircuits Series: FirmASIC® Package: Tray Product Status: Active RF Type: General Purpose Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Base Product Number: CMX7041 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A991G Function: Baseband Processor Secondary Attributes: 3V ~ 3.6V Supply

Win Source Part Number: 1354333-CMX7041L4
Category: RF and Wireless - RF Misc ICs and Modules
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Mfr: CML Microcircuits
Series: FirmASIC®
Package: Tray
Product Status: Active
RF Type: General Purpose
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Base Product Number: CMX7041
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 5A991G
Function: Baseband Processor
Secondary Attributes: 3V ~ 3.6V Supply

Buy Now Datasheet
RF and Wireless - RF Misc ICs and Modules - CMX7041L4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
CMX7041L4
RF and Wireless - RF Misc ICs and Modules CMX7041L4
FIRMASIC TWO-WAY RADIO PROCESSO

FIRMASIC TWO-WAY RADIO PROCESSO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number CMX7041L4 CMX7041L4
Product Name RF and Wireless - RF Misc ICs and Modules RF and Wireless - RF Misc ICs and Modules
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52805-CAAA-B-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF and Wireless - Attenuators - AA264-87LF - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
View Details