Mini-Circuits RF and Wireless -RF Directional Coupler DCW-11-722+

Description
Manufacturer: Mini-Circuits Category: RF and Wireless -RF Directional Coupler Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Coupler Type: Standard Frequency: 2.4GHz ~ 7.2GHz Coupling Factor: 13dB Applications: Cellular, PCS Power - Max: 1W Return Loss: 17dB
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Category: RF and Wireless -RF Directional Coupler Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Coupler Type: Standard Frequency: 2.4GHz ~ 7.2GHz Coupling Factor: 13dB Applications: Cellular, PCS Power - Max: 1W Return Loss: 17dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless -RF Directional Coupler - DCW-11-722+ - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless -RF Directional Coupler
DCW-11-722+
RF and Wireless -RF Directional Coupler DCW-11-722+
Manufacturer: Mini-Circuits Category: RF and Wireless -RF Directional Coupler Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Coupler Type: Standard Frequency: 2.4GHz ~ 7.2GHz Coupling Factor: 13dB Applications: Cellular, PCS Power - Max: 1W Return Loss: 17dB

Manufacturer: Mini-Circuits
Category: RF and Wireless -RF Directional Coupler
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Coupler Type: Standard
Frequency: 2.4GHz ~ 7.2GHz
Coupling Factor: 13dB
Applications: Cellular, PCS
Power - Max: 1W
Return Loss: 17dB

Buy Now Datasheet
RF Directional Coupler - DCW-11-722+ - ODG (Origin Data Global)
Shenzhen, China
RF Directional Coupler
DCW-11-722+
RF Directional Coupler DCW-11-722+
RF DIR CPLR 2.4GHZ-7.2GHZ 0603

RF DIR CPLR 2.4GHZ-7.2GHZ 0603

Supplier's Site Datasheet
RF and Wireless - RF Directional Coupler - DCW-11-722+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
DCW-11-722+
RF and Wireless - RF Directional Coupler DCW-11-722+
RF DIR CPLR 2.4GHZ-7.2GHZ 0603

RF DIR CPLR 2.4GHZ-7.2GHZ 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number DCW-11-722+ DCW-11-722+ DCW-11-722+
Product Name RF and Wireless -RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
Operating Frequency 2400 to 7200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - CYBL10999-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 4028BDC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Front End (LNA + PA) - SE2595L-R - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology 802.11a/b/g/n
Package Type 32-VFQFN Exposed Pad
View Details
2 suppliers