Anaren, Inc. RF and Wireless - RF Directional Coupler X3C30F1-20S

Description
Win Source Part Number: 1336705-X3C30F1-20S Category: RF and Wireless - RF Directional Coupler Series: Xinger III® Package: Tape & Reel Applications: Cellular Standard Package: 4,000 Power - Max: 25W Coupler Type: Standard Frequency: 2GHz ~ 4GHz Coupling Factor: 20dB ± 1.5dB Insertion Loss: 0.075dB Isolation: 27dB Return Loss: 27dB Package / Case: 4-SMD, No Lead Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: TTM Technologies, Inc. Base Product Number: X3C30F1
Request a Quote Datasheet
Description
Win Source Part Number: 1336705-X3C30F1-20S Category: RF and Wireless - RF Directional Coupler Series: Xinger III® Package: Tape & Reel Applications: Cellular Standard Package: 4,000 Power - Max: 25W Coupler Type: Standard Frequency: 2GHz ~ 4GHz Coupling Factor: 20dB ± 1.5dB Insertion Loss: 0.075dB Isolation: 27dB Return Loss: 27dB Package / Case: 4-SMD, No Lead Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: TTM Technologies, Inc. Base Product Number: X3C30F1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - X3C30F1-20S - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Directional Coupler
X3C30F1-20S
RF and Wireless - RF Directional Coupler X3C30F1-20S
Win Source Part Number: 1336705-X3C30F1-20S Category: RF and Wireless - RF Directional Coupler Series: Xinger III® Package: Tape & Reel Applications: Cellular Standard Package: 4,000 Power - Max: 25W Coupler Type: Standard Frequency: 2GHz ~ 4GHz Coupling Factor: 20dB ± 1.5dB Insertion Loss: 0.075dB Isolation: 27dB Return Loss: 27dB Package / Case: 4-SMD, No Lead Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: TTM Technologies, Inc. Base Product Number: X3C30F1

Win Source Part Number: 1336705-X3C30F1-20S
Category: RF and Wireless - RF Directional Coupler
Series: Xinger III®
Package: Tape & Reel
Applications: Cellular
Standard Package: 4,000
Power - Max: 25W
Coupler Type: Standard
Frequency: 2GHz ~ 4GHz
Coupling Factor: 20dB ± 1.5dB
Insertion Loss: 0.075dB
Isolation: 27dB
Return Loss: 27dB
Package / Case: 4-SMD, No Lead
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: TTM Technologies, Inc.
Base Product Number: X3C30F1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number X3C30F1-20S
Product Name RF and Wireless - RF Directional Coupler
Operating Frequency 2000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAB-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 2966J/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Receivers - SI4735-C40-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details