TDK Corporation RF and Wireless - Balun HHM1713E2

Description
Win Source Part Number: 1373203-HHM1713E2 Category: RF and Wireless - Balun Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 6 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 ECCN: EAR99 Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 200Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB
Request a Quote Datasheet
Description
Win Source Part Number: 1373203-HHM1713E2 Category: RF and Wireless - Balun Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 6 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 ECCN: EAR99 Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 200Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun - HHM1713E2 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Balun
HHM1713E2
RF and Wireless - Balun HHM1713E2
Win Source Part Number: 1373203-HHM1713E2 Category: RF and Wireless - Balun Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 6 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 ECCN: EAR99 Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 200Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB

Win Source Part Number: 1373203-HHM1713E2
Category: RF and Wireless - Balun
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: HHM
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric), 6 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
ECCN: EAR99
Frequency Range: 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 200Ohm
Phase Difference: 180° ±10°
Insertion Loss (Max): 1.2dB
Return Loss (Min): 10dB

Buy Now Datasheet
RF and Wireless - Balun HHM1713E2
MULTILAYER BALUN FOR 2400 - 2500

MULTILAYER BALUN FOR 2400 - 2500

Supplier's Site
MULTILAYER BALUN FOR 2400 - 2500

MULTILAYER BALUN FOR 2400 - 2500

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number HHM1713E2 HHM1713E2 HHM1713E2
Product Name RF and Wireless - Balun RF and Wireless - Balun Balun
Operating Frequency 2400 to 2500 MHz 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
RF Transceiver ICs - 448-CY8C4127LQI-BL453-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers