pSemi RF and Wireless RF Misc ICs and Modules PE45140A-X

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: pSemi Category: RF and Wireless RF Misc ICs and Modules Series: UltraCMOS® Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Function: Limiter Frequency: 20MHz ~ 2GHz RF Type: General Purpose Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: pSemi Category: RF and Wireless RF Misc ICs and Modules Series: UltraCMOS® Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Function: Limiter Frequency: 20MHz ~ 2GHz RF Type: General Purpose Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RF Misc ICs and Modules - PE45140A-X - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Misc ICs and Modules
PE45140A-X
RF and Wireless RF Misc ICs and Modules PE45140A-X
Alternative Parts (Cross-Reference): Cross Manufacturer: pSemi Category: RF and Wireless RF Misc ICs and Modules Series: UltraCMOS® Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Function: Limiter Frequency: 20MHz ~ 2GHz RF Type: General Purpose Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: pSemi
Category: RF and Wireless RF Misc ICs and Modules
Series: UltraCMOS®
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Function: Limiter
Frequency: 20MHz ~ 2GHz
RF Type: General Purpose
Mounting Type: Surface Mount

Buy Now Datasheet
RF Misc ICs and Modules - PE45140A-X - ODG (Origin Data Global)
Shenzhen, China
RF Misc ICs and Modules
PE45140A-X
RF Misc ICs and Modules PE45140A-X
RF POWER LIMITER 2GHZ 50W 12QFN

RF POWER LIMITER 2GHZ 50W 12QFN

Supplier's Site Datasheet
RF and Wireless - RF Misc ICs and Modules - PE45140A-X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
PE45140A-X
RF and Wireless - RF Misc ICs and Modules PE45140A-X
RF POWER LIMITER 2GHZ 50W 12QFN

RF POWER LIMITER 2GHZ 50W 12QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number PE45140A-X PE45140A-X PE45140A-X
Product Name RF and Wireless RF Misc ICs and Modules RF Misc ICs and Modules RF and Wireless - RF Misc ICs and Modules
Technology General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
GPS Antennas - 1248713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51422-QFAC-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 863-SI47901A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
2 suppliers