CML Microcircuits (USA) Inc. RF and Wireless - RF Misc ICs and Modules CMX7241Q3

Description
Win Source Part Number: 1354330-CMX7241Q3 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: CML Microcircuits Package: Tray Product Status: Active RF Type: General Purpose Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Base Product Number: CMX7241 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A991G Function: Baseband Processor Secondary Attributes: 3V ~ 3.6V Supply
Request a Quote Datasheet
Description
Win Source Part Number: 1354330-CMX7241Q3 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: CML Microcircuits Package: Tray Product Status: Active RF Type: General Purpose Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Base Product Number: CMX7241 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A991G Function: Baseband Processor Secondary Attributes: 3V ~ 3.6V Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - CMX7241Q3 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Misc ICs and Modules
CMX7241Q3
RF and Wireless - RF Misc ICs and Modules CMX7241Q3
Win Source Part Number: 1354330-CMX7241Q3 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: CML Microcircuits Package: Tray Product Status: Active RF Type: General Purpose Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Base Product Number: CMX7241 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A991G Function: Baseband Processor Secondary Attributes: 3V ~ 3.6V Supply

Win Source Part Number: 1354330-CMX7241Q3
Category: RF and Wireless - RF Misc ICs and Modules
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Mfr: CML Microcircuits
Package: Tray
Product Status: Active
RF Type: General Purpose
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Base Product Number: CMX7241
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 5A991G
Function: Baseband Processor
Secondary Attributes: 3V ~ 3.6V Supply

Buy Now Datasheet
RF and Wireless - RF Misc ICs and Modules - CMX7241Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
CMX7241Q3
RF and Wireless - RF Misc ICs and Modules CMX7241Q3
CMX7241Q3: PMR/LMR COMMON PLATFO

CMX7241Q3: PMR/LMR COMMON PLATFO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number CMX7241Q3 CMX7241Q3
Product Name RF and Wireless - RF Misc ICs and Modules RF and Wireless - RF Misc ICs and Modules
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52820-CFAA-D-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
Modems - ICs and Modules - SI2404-C-FS-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details