DIODES Incorporated RF and Wireless - RF Circulators and Isolators DMN6013LFGQ-7

Description
Manufacturer: AMIS Category: RF and Wireless - RF Circulators and Isolators Part Status: Obsolete FET Type: N-Channel Technology: Schottky Drain to Source Voltage (Vdss): 50 V Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Operating Temperature: -40°C ~ 85°C Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: RF and Wireless - RF Circulators and Isolators Part Status: Obsolete FET Type: N-Channel Technology: Schottky Drain to Source Voltage (Vdss): 50 V Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Operating Temperature: -40°C ~ 85°C Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Circulators and Isolators - DMN6013LFGQ-7 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Circulators and Isolators
DMN6013LFGQ-7
RF and Wireless - RF Circulators and Isolators DMN6013LFGQ-7
Manufacturer: AMIS Category: RF and Wireless - RF Circulators and Isolators Part Status: Obsolete FET Type: N-Channel Technology: Schottky Drain to Source Voltage (Vdss): 50 V Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Operating Temperature: -40°C ~ 85°C Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: RF and Wireless - RF Circulators and Isolators
Part Status: Obsolete
FET Type: N-Channel
Technology: Schottky
Drain to Source Voltage (Vdss): 50 V
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Operating Temperature: -40°C ~ 85°C
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number DMN6013LFGQ-7
Product Name RF and Wireless - RF Circulators and Isolators
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW1000-I-TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 3500 to 6500 MHz
View Details
RF and Wireless - RF Switches - BGSX28MA18E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - 32P4910BP-CGF - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4705-D60-GU-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 18.5 mA
View Details