Wurth Electronics ICS, Inc. RF and Wireless - RFI and EMI - Shielding and Absorbing Materials 33008

Description
Win Source Part Number: 1380764-33008 Category: RF and Wireless>RFI and EMI - Shielding and Absorbing Materials Series: WE-TS Type: Shielding Tape Package: Bulk Length: 108.268' (33.00m) Standard Package: 1 pcs Material: Nickel-Copper (NI/CU) Fabric Width: 0.315" (8.00mm) Adhesive: Conductive, Single Sided Thickness - Overall: 0.005" (0.13mm) Temperature Range - Operating: -25°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Storage/Refrigeratio n Temperature: -13°F ~ 176°F (-25°C ~ 80°C) REACH Status: REACH Unaffected HTSUS: 5911.90.0080 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1380764-33008 Category: RF and Wireless>RFI and EMI - Shielding and Absorbing Materials Series: WE-TS Type: Shielding Tape Package: Bulk Length: 108.268' (33.00m) Standard Package: 1 pcs Material: Nickel-Copper (NI/CU) Fabric Width: 0.315" (8.00mm) Adhesive: Conductive, Single Sided Thickness - Overall: 0.005" (0.13mm) Temperature Range - Operating: -25°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Storage/Refrigeratio n Temperature: -13°F ~ 176°F (-25°C ~ 80°C) REACH Status: REACH Unaffected HTSUS: 5911.90.0080 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFI and EMI - Shielding and Absorbing Materials - 33008 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RFI and EMI - Shielding and Absorbing Materials
33008
RF and Wireless - RFI and EMI - Shielding and Absorbing Materials 33008
Win Source Part Number: 1380764-33008 Category: RF and Wireless>RFI and EMI - Shielding and Absorbing Materials Series: WE-TS Type: Shielding Tape Package: Bulk Length: 108.268' (33.00m) Standard Package: 1 pcs Material: Nickel-Copper (NI/CU) Fabric Width: 0.315" (8.00mm) Adhesive: Conductive, Single Sided Thickness - Overall: 0.005" (0.13mm) Temperature Range - Operating: -25°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Storage/Refrigeratio n Temperature: -13°F ~ 176°F (-25°C ~ 80°C) REACH Status: REACH Unaffected HTSUS: 5911.90.0080 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380764-33008
Category: RF and Wireless>RFI and EMI - Shielding and Absorbing Materials
Series: WE-TS
Type: Shielding Tape
Package: Bulk
Length: 108.268' (33.00m)
Standard Package: 1 pcs
Material: Nickel-Copper (NI/CU) Fabric
Width: 0.315" (8.00mm)
Adhesive: Conductive, Single Sided
Thickness - Overall: 0.005" (0.13mm)
Temperature Range - Operating: -25°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
Storage/Refrigeration Temperature: -13°F ~ 176°F (-25°C ~ 80°C)
REACH Status: REACH Unaffected
HTSUS: 5911.90.0080
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number 33008
Product Name RF and Wireless - RFI and EMI - Shielding and Absorbing Materials
Operating Temperature -25 to 80 C (-13 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Ethernet NTRIP Master - AS-XBEE-ETH-100-RJ45-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100126FC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - 4823-NRF51422-QFAC-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers