Win Source Part Number: 1380765-331221602040
Category: RF and Wireless>RFI and EMI - Contacts, Fingerstock and Gaskets
Series: WE-SECF
Type: Shield Finger
Package: Tape & Reel
Length: 0.236" (6.00mm)
Standard Package: 1,800 pcs
Height: 0.157" (4.00mm)
Material: Beryllium Copper
Plating: Gold
Plating - Thickness: Flash
Attachment Method: Solder
Width: 0.079" (2.00mm)
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
Storage/Refrigeratio
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 331221602040 |
| Product Name | RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |