Wurth Electronics ICS, Inc. RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets 3029040030025

Description
Manufacturer: Würth Elektronik Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Gasket Length: 0.157" (4.00mm) Height: 0.098" (2.50mm) Shape: Rectangle Width: 0.118" (3.00mm) Operating Temperature: -20°C ~ 90°C Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Gasket Length: 0.157" (4.00mm) Height: 0.098" (2.50mm) Shape: Rectangle Width: 0.118" (3.00mm) Operating Temperature: -20°C ~ 90°C Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets - 3029040030025 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
3029040030025
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets 3029040030025
Manufacturer: Würth Elektronik Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Gasket Length: 0.157" (4.00mm) Height: 0.098" (2.50mm) Shape: Rectangle Width: 0.118" (3.00mm) Operating Temperature: -20°C ~ 90°C Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Würth Elektronik
Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
Type: Gasket
Length: 0.157" (4.00mm)
Height: 0.098" (2.50mm)
Shape: Rectangle
Width: 0.118" (3.00mm)
Operating Temperature: -20°C ~ 90°C
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number 3029040030025
Product Name RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
Operating Temperature -20 to 90 C (-4 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAC-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Modems - ICs and Modules - SI2435-D-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details