NXP Semiconductors RF and Wireless - RF Misc ICs and Modules MMDS36254HT1

Description
Win Source Part Number: 1346018-MMDS36254HT1 Category: RF and Wireless - RF Misc ICs and Modules Package: Tape & Reel Standard Package: 1,000 Frequency: 3.4GHz ~ 3.8GHz Function: Advanced Doherty Alignment Module RF Type: General Purpose Mounting Type: Surface Mount Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (6x6) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: MMDS36254
Request a Quote Datasheet
Description
Win Source Part Number: 1346018-MMDS36254HT1 Category: RF and Wireless - RF Misc ICs and Modules Package: Tape & Reel Standard Package: 1,000 Frequency: 3.4GHz ~ 3.8GHz Function: Advanced Doherty Alignment Module RF Type: General Purpose Mounting Type: Surface Mount Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (6x6) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: MMDS36254
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - MMDS36254HT1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Misc ICs and Modules
MMDS36254HT1
RF and Wireless - RF Misc ICs and Modules MMDS36254HT1
Win Source Part Number: 1346018-MMDS36254HT1 Category: RF and Wireless - RF Misc ICs and Modules Package: Tape & Reel Standard Package: 1,000 Frequency: 3.4GHz ~ 3.8GHz Function: Advanced Doherty Alignment Module RF Type: General Purpose Mounting Type: Surface Mount Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (6x6) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: MMDS36254

Win Source Part Number: 1346018-MMDS36254HT1
Category: RF and Wireless - RF Misc ICs and Modules
Package: Tape & Reel
Standard Package: 1,000
Frequency: 3.4GHz ~ 3.8GHz
Function: Advanced Doherty Alignment Module
RF Type: General Purpose
Mounting Type: Surface Mount
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (6x6)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: MMDS36254

Buy Now Datasheet
RF and Wireless - RF Misc ICs and Modules - MMDS36254HT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
MMDS36254HT1
RF and Wireless - RF Misc ICs and Modules MMDS36254HT1
ADAM - ADVANCED DOHERTY ALIGNMEN

ADAM - ADVANCED DOHERTY ALIGNMEN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number MMDS36254HT1 MMDS36254HT1
Product Name RF and Wireless - RF Misc ICs and Modules RF and Wireless - RF Misc ICs and Modules
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-G-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Switches - AS204-80LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Cellular
Supply Voltage Other; 4.8V ~ 5.2V
Operating Frequency 0.3000 to 3500 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3210SRDKR-ND - DigiKey
Specs
Device Type Transceiver
View Details
Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details