Mini-Circuits RF and Wireless - Balun MTX2-143+

Description
Win Source Part Number: 1373225-MTX2-143+ Category: RF and Wireless - Balun Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Package / Case: 12-VQFN Exposed Pad Mounting Type: Surface Mount HTSUS: 8504.31.4035 ECCN: EAR99 Frequency Range: 5.5GHz ~ 13.5GHz Phase Difference: 8° Insertion Loss (Max): 2.5dB Return Loss (Min): 7.87dB
Request a Quote Datasheet
Description
Win Source Part Number: 1373225-MTX2-143+ Category: RF and Wireless - Balun Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Package / Case: 12-VQFN Exposed Pad Mounting Type: Surface Mount HTSUS: 8504.31.4035 ECCN: EAR99 Frequency Range: 5.5GHz ~ 13.5GHz Phase Difference: 8° Insertion Loss (Max): 2.5dB Return Loss (Min): 7.87dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun - MTX2-143+ - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Balun
MTX2-143+
RF and Wireless - Balun MTX2-143+
Win Source Part Number: 1373225-MTX2-143+ Category: RF and Wireless - Balun Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Package / Case: 12-VQFN Exposed Pad Mounting Type: Surface Mount HTSUS: 8504.31.4035 ECCN: EAR99 Frequency Range: 5.5GHz ~ 13.5GHz Phase Difference: 8° Insertion Loss (Max): 2.5dB Return Loss (Min): 7.87dB

Win Source Part Number: 1373225-MTX2-143+
Category: RF and Wireless - Balun
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
Package / Case: 12-VQFN Exposed Pad
Mounting Type: Surface Mount
HTSUS: 8504.31.4035
ECCN: EAR99
Frequency Range: 5.5GHz ~ 13.5GHz
Phase Difference: 8°
Insertion Loss (Max): 2.5dB
Return Loss (Min): 7.87dB

Buy Now Datasheet
1:2 MMIC TRANSFORMER, 5500 - 135

1:2 MMIC TRANSFORMER, 5500 - 135

Supplier's Site Datasheet
RF and Wireless - Balun MTX2-143+
1:2 MMIC TRANSFORMER, 5500 - 135

1:2 MMIC TRANSFORMER, 5500 - 135

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number MTX2-143+ MTX2-143+ MTX2-143+
Product Name RF and Wireless - Balun Balun RF and Wireless - Balun
Operating Frequency 5500 to 13500 MHz 5500 to 13500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - BCM20732YT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Modems - ICs and Modules - SI2434-D-GTR-ND - DigiKey
Specs
Data Rate 33.6 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details