CML Microcircuits (USA) Inc. RF and Wireless - RF Front End (LNA + PA) CMX983Q1

Description
Win Source Part Number: 1354332-CMX983Q1 Category: RF and Wireless - RF Front End (LNA + PA) Fake Threat In the Open Market: 39 pct. MSL Level: 2A (4 Weeks) Mfr: CML Microcircuits Package: Tray Product Status: Active RF Type: General Purpose Frequency: 100MHz ~ 2.1GHz Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Base Product Number: CMX983 HTSUS: 8542.39.0001 ECCN: 5A991G
Request a Quote Datasheet
Description
Win Source Part Number: 1354332-CMX983Q1 Category: RF and Wireless - RF Front End (LNA + PA) Fake Threat In the Open Market: 39 pct. MSL Level: 2A (4 Weeks) Mfr: CML Microcircuits Package: Tray Product Status: Active RF Type: General Purpose Frequency: 100MHz ~ 2.1GHz Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Base Product Number: CMX983 HTSUS: 8542.39.0001 ECCN: 5A991G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Front End (LNA + PA) - CMX983Q1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Front End (LNA + PA)
CMX983Q1
RF and Wireless - RF Front End (LNA + PA) CMX983Q1
Win Source Part Number: 1354332-CMX983Q1 Category: RF and Wireless - RF Front End (LNA + PA) Fake Threat In the Open Market: 39 pct. MSL Level: 2A (4 Weeks) Mfr: CML Microcircuits Package: Tray Product Status: Active RF Type: General Purpose Frequency: 100MHz ~ 2.1GHz Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Base Product Number: CMX983 HTSUS: 8542.39.0001 ECCN: 5A991G

Win Source Part Number: 1354332-CMX983Q1
Category: RF and Wireless - RF Front End (LNA + PA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 2A (4 Weeks)
Mfr: CML Microcircuits
Package: Tray
Product Status: Active
RF Type: General Purpose
Frequency: 100MHz ~ 2.1GHz
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Base Product Number: CMX983
HTSUS: 8542.39.0001
ECCN: 5A991G

Buy Now Datasheet
RF and Wireless - RF Front End (LNA + PA) - CMX983Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Front End (LNA + PA)
CMX983Q1
RF and Wireless - RF Front End (LNA + PA) CMX983Q1
BASEBAND INTERFACE FOR DIG RADIO

BASEBAND INTERFACE FOR DIG RADIO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number CMX983Q1 CMX983Q1
Product Name RF and Wireless - RF Front End (LNA + PA) RF and Wireless - RF Front End (LNA + PA)
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Radio module eXtra Long Range (XLR) - AS-XBEE-XLR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - SI4709-B-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 16 mA
View Details
2 suppliers
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
RF Transceiver ICs - NRF24LE1-F16Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers